EN
  • EN
  • DE

MC100ELT28DR2G

Part No MC100ELT28DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR PECL TTL 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124059-MC100ELT28DR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC100ELT28DR2G CAD Model

Description

ON Semiconductor MC100ELT28DR2G: A High-Performance Differential PECL to TTL Translator

The MC100ELT28DR2G is a cutting-edge electronic component manufactured by ON Semiconductor, known for its robust performance and reliability in converting differential PECL (Positive Emitter-Coupled Logic) signals to TTL (Transistor-Transistor Logic) levels. This device is specifically designed to address the needs of high-speed data communication and signal processing applications where signal integrity and conversion speed are critical.

Key Features

  • Differential PECL to TTL Conversion: The MC100ELT28DR2G efficiently translates differential PECL input levels to TTL output levels, ensuring compatibility between different logic families within a system.
  • High-Speed Operation: With a propagation delay of typically 2.5 ns, this translator is optimized for high-speed applications, making it ideal for use in telecommunications, computing, and high-speed data processing.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range of 4.2V to 5.5V, providing flexibility in various system designs and ensuring stable performance across different power conditions.
  • Temperature Range: It is designed to function in a broad temperature range, from -40°C to +85°C, suitable for industrial and commercial environments.
  • Package: The MC100ELT28DR2G comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the MC100ELT28DR2G makes it an excellent choice for a wide array of applications, including:

  • High-speed data transfer systems
  • Signal conversion in mixed 3.3V/5V systems
  • Clock distribution networks
  • Telecommunication infrastructures
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100ELT28DR2G is no exception. It is fabricated using ON Semiconductor's advanced technology, ensuring high performance and durability. The device is also RoHS compliant, minimizing the environmental impact and meeting global regulatory standards for electronic components.

With its robust design and versatile functionality, the MC100ELT28DR2G from ON Semiconductor is an essential component for designers looking to bridge the gap between PECL and TTL logic levels in their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1328 $61.5936
28+ $4.2123 $117.9444
43+ $4.0806 $175.4658
59+ $3.9489 $232.9851
76+ $3.8173 $290.1148
102+ $3.4223 $349.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess