EN
  • EN
  • DE

TLSR8253F512ET32

Part No TLSR8253F512ET32
Manufacturer Telink
Catalog RF Misc ICs and Modules
Description TLSR8253F512ET32 Telink RF System on a Chip - SoC BLE 5.0, AoA/Tx, BLE Mesh, RF4CE, 32 pin QFN datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Telink
Product Category RF System on a Chip - SoC
RoHS Details
Type BLE 5.0
Core RISC
Operating Frequency 2.4 GHz
Maximum Data Rate 2 Mbps
Output Power 10 dBm
Sensitivity - 93 dBm
Supply Voltage - Min 1.8 V
Supply Voltage - Max 3.6 V
Supply Current Receiving 5.3 mA
Supply Current Transmitting 4.8 mA
Program Memory Size 512 kB
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Package / Case QFN-32
Packaging Reel
ADC Resolution 14 bit
Brand Telink
Data Bus Width 32 bit
Data RAM Size 48 kB
Data RAM Type SRAM
Interface Type I2C, I2S, SPI, UART, USB
Maximum Clock Frequency 32 MHz
Moisture Sensitive Yes
Mounting Style SMD/SMT
Number of ADC Channels 10 Channel
Number of I/Os 17 I/O
Number of Timers 3 x 32 bit
Product Type RF System on a Chip - SoC
Program Memory Type FLASH
Series TLSR825X
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Wireless & RF Integrated Circuits
Technology Si
Tradename 8253
Unit Weight 0.002173 oz
Ultra Librarian 3D Model Ultra Librarian TLSR8253F512ET32 CAD Model

Description

Product Overview

The 0434005.NRP is a versatile electronic fuse, engineered to offer superior protection for diverse electronic applications. Known for its durability and efficiency, this fuse is a trusted solution for preventing circuit damage.

Features and Benefits

  • Rated Current: 5A - Well-suited for moderate power applications.
  • Rapid Response: Quick to disconnect to prevent damage in case of over-current.
  • Compact Design: Easily integrates into space-constrained circuit layouts.
  • Temperature Tolerance: Operates effectively in variable temperatures.
  • RoHS Compliant: Made with safe and non-toxic materials.

Applications

  • Power Supplies
  • Consumer Electronics
  • Medical Equipment
  • Automation Systems
  • Computer Peripherals

Designed to maintain high performance and reliability, this fuse provides excellent protection to keep your electronic applications running smoothly.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,676 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess