The MC100ELT23DR2G is a high-performance, dual differential PECL to TTL translator manufactured by ON Semiconductor. This device is designed to bridge the gap between two of the most common logic families, allowing for seamless integration of systems operating at different voltage levels. It is particularly suited for applications that require fast signal processing and high noise immunity.
Key Features
- Logic Conversion: Translates PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels efficiently.
- High Speed: Capable of handling clock rates up to 3.0 GHz, making it suitable for high-speed data transmission and processing applications.
- Dual Channels: Features two independent channels, allowing for simultaneous translation of two signals.
- Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Power Supply: Compatible with a 5 V power supply, which is standard for TTL logic.
- Packaging: Available in an 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The MC100ELT23DR2G is versatile and can be used in various applications that require high-speed logic conversion, such as:
- Telecommunications
- Networking equipment
- Signal integrity modules
- Test and measurement systems
- High-speed computer servers
Quality and Reliability
ON Semiconductor is known for producing components that meet high standards of quality and reliability. The MC100ELT23DR2G is no exception, as it is built to provide consistent performance and is backed by ON Semiconductor's commitment to customer satisfaction.
Environmental Compliance
This product is compliant with various environmental standards, including RoHS (Restriction of Hazardous Substances), which ensures that it is manufactured with a focus on environmental responsibility and sustainability.