EN
  • EN
  • DE

SMBJ5350BE3/TR13

Part No SMBJ5350BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5350
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280915-SMBJ5350BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5350BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5350BE3/TR13 Product Overview

The SMBJ5350BE3/TR13 is a high-quality, robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a part of Microchip's SMBJ series, which is well-regarded for its reliability and performance in safeguarding circuits by clamping excessive transient voltages to a safe level before they can cause damage.

Key Features

  • Standoff Voltage: The device offers a standoff voltage of 5V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle peak pulse power of 600W for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Package Type: Packaged in a DO-214AA (SMB) package, the SMBJ5350BE3/TR13 is compact and suitable for surface-mount technology (SMT), which allows for efficient use of PCB space.
  • RoHS Compliant: The product adheres to RoHS standards, meaning it is free from hazardous substances such as lead, making it environmentally friendly and suitable for use in a wide range of markets.
  • High Temperature Stability: It has a high operating junction temperature range, ensuring stability and performance even under extreme conditions.
  • Qualification: The SMBJ5350BE3/TR13 is qualified to meet stringent industrial standards, ensuring reliability and longevity in the field.

Applications

The SMBJ5350BE3/TR13 is ideal for protecting sensitive electronics in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems that require robust voltage protection
  • Telecommunication equipment, including base stations and networking hardware
  • Automotive electronics where reliability is critical
  • Power supply units and voltage regulation modules

Microchip Technology's commitment to quality ensures that the SMBJ5350BE3/TR13 TVS diode is a reliable choice for designers and engineers looking to enhance the safety and durability of their electronic products. With its combination of high power capability, compact form factor, and compliance with regulatory standards, the SMBJ5350BE3/TR13 is an excellent addition to any circuit protection strategy.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess