EN
  • EN
  • DE

MC100ELT22DG

Part No MC100ELT22DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DL TTL-PECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022485-MC100ELT22DG
Ultra Librarian 3D Model Ultra Librarian MC100ELT22DG CAD Model

Description

The MC100ELT22DG is a state-of-the-art dual differential PECL to TTL translator manufactured by ON Semiconductor. Designed with precision and reliability in mind, this device is an ideal solution for applications that require the translation of high-speed signals from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Key Features:

  • High-Speed Performance: The MC100ELT22DG operates at a significant speed, making it suitable for high-frequency applications that demand rapid signal processing.
  • Dual Differential Inputs: With two differential PECL inputs, this translator allows for more flexible and robust circuit designs.
  • 5V TTL Outputs: Outputs are TTL compatible, allowing for easy integration with a wide variety of digital circuits that operate at 5V levels.
  • Temperature Range: This device is designed to operate over a full industrial temperature range, ensuring reliable performance across different environmental conditions.
  • Power Supply: The MC100ELT22DG can operate with a standard −4.2V to −5.5V power supply, which is typical for ECL circuits.
  • Pb-Free and RoHS Compliant: Committed to environmental sustainability, the MC100ELT22DG is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The MC100ELT22DG is versatile and can be utilized in various high-performance applications such as:

  • Telecommunications
  • Data Communication Systems
  • High-Speed Logic Translation
  • Computers and Computer Peripherals
  • Networking Equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality. The MC100ELT22DG is produced under stringent quality control measures to ensure the highest level of reliability and performance. Whether you are designing a new system or upgrading an existing one, the MC100ELT22DG offers a robust and efficient solution for your PECL to TTL translation needs.

Package Information:

The MC100ELT22DG comes in a compact 8-pin SOIC package, providing a space-saving footprint while maintaining excellent thermal and electrical characteristics.

You May Also Be Interested in

STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9736 $55.8152
16+ $6.5425 $104.6800
24+ $6.3380 $152.1120
33+ $6.1336 $202.4088
43+ $5.9291 $254.9513
57+ $5.3158 $303.0006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess