EN
  • EN
  • DE

CDR05-150KKB01

Part No CDR05-150KKB01
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051459-CDR05-150KKB01
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDR05-150KKB01 CAD Model

Description

The CDR05-150KKB01 is a ceramic capacitor manufactured by TT Electronics. It is a high-reliability, fixed ceramic capacitor designed for demanding applications requiring stable performance and robustness.

Applications

  • Military and aerospace applications: Used in critical circuits where reliability and performance under harsh environmental conditions are paramount.
  • Medical equipment: Employed in medical devices requiring high precision and long-term stability.
  • Industrial control systems: Integrated into control systems for machinery and automation equipment.
  • Power supplies: Used for filtering and decoupling in power supply circuits.
  • Telecommunications equipment: Found in telecommunications infrastructure for signal processing and filtering.

Features

  • High reliability: Designed and manufactured to meet stringent reliability standards.
  • Stable performance: Exhibits consistent performance over a wide range of temperatures and frequencies.
  • Compact size: Small form factor allows for use in space-constrained applications.
  • High capacitance value: 15pF capacitance offers good energy storage capabilities.
  • K tolerance (+/- 10%): Specified capacitance tolerance ensures performance within acceptable limits.
  • High voltage rating: Suitable for applications with elevated voltage requirements.

Benefits

  • Improved system reliability: High reliability minimizes the risk of component failure, leading to increased system uptime.
  • Enhanced circuit performance: Stable performance ensures consistent and predictable circuit behavior.
  • Reduced size and weight: Compact size allows for smaller and lighter end products.
  • Long-term stability: Maintains its performance characteristics over an extended lifespan.
  • Withstanding harsh environments: Operates reliably under extreme temperature variations and humidity levels.

Additional Details

The CDR05-150KKB01 is constructed using a ceramic dielectric material. It is typically available in a surface-mount package. This component is RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. The capacitor is designed for reflow soldering processes. Detailed datasheets from TT Electronics provide comprehensive specifications, including temperature coefficients, insulation resistance, and dissipation factor. The 150KKB01 portion of the part number likely refers to the specific capacitance value (15pF) and tolerance (K = +/- 10%) and voltage rating, respectively; consulting the datasheet is crucial for complete understanding.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess