EN
  • EN
  • DE

SN74LS624NSR

Part No SN74LS624NSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description VOLTAGE-CONTROLLED OSCILLATORS | IC OSC VCO 20MHZ 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type VCO
Frequency 20MHz
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 20mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOP
Mounting Style SMD
Family Part Number 74LS624
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255021-SN74LS624NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS624NSR CAD Model

Description

Product Overview: SN74LS624NSR by Texas Instruments

The SN74LS624NSR is a precision oscillator from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This integrated circuit is part of the 74LS series, which is well-known for its low-power Schottky technology, making it an ideal choice for high-speed and energy-efficient designs.

Key Features

  • Voltage-Controlled Oscillator (VCO): The device includes a highly stable, easy-to-use VCO with a wide frequency range, which can be controlled by an external voltage.
  • Wide Frequency Range: It is capable of generating frequencies from a few Hz to tens of MHz, making it suitable for a broad array of applications.
  • Linear Frequency Control: With linear frequency control, it provides consistent and predictable performance for frequency modulation or sweep generation.
  • Adjustable Duty Cycle: The SN74LS624NSR allows for the adjustment of the duty cycle, offering flexibility in waveform generation.

Applications

Due to its robustness and adaptability, the SN74LS624NSR is extensively used in various fields such as:

  • Function generators
  • Phase-locked loops (PLLs)
  • Frequency modulation systems
  • Analog and digital signal processing
  • Timing circuits

Product Specifications

Parameter Value
Package Type SOIC
Number of Pins 14
Operating Temperature -40°C to 85°C
Supply Voltage 4.75V to 5.25V

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS624NSR is rigorously tested to ensure it meets the stringent industry standards for performance and reliability. With TI's reputation for excellence, you can be confident in your design when incorporating the SN74LS624NSR.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess