Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Programmable Timer
Frequency 2MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Supply Current 15μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1217866-MC14536BDWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14536
Introduction Date January 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC14536BDWG CAD Model

Description

Product Overview: MC14536BDWG from ON Semiconductor

The MC14536BDWG is a high-performance programmable timer manufactured by ON Semiconductor, known for its reliability and versatility in a wide range of timing applications. This integrated circuit is designed to offer precise timing control with programmable features that cater to the needs of various electronic devices and systems.

Key Features

  • Programmable Timer: The MC14536BDWG provides a programmable timing range from microseconds to hours, making it suitable for a diverse array of applications.
  • Wide Operating Voltage: It operates over a voltage range of 3 to 18 volts, allowing it to be used with both standard and low-power devices.
  • High Precision: The timer offers high precision with a stable timing period that is not significantly affected by temperature and voltage variations.
  • Multiple Modes: It features multiple modes of operation including monostable, astable, and delay timing, giving designers flexibility in their circuit configurations.
  • CMOS Technology: Built with CMOS technology, it ensures low power consumption which is critical for battery-operated devices.
  • Output Driver: The device includes an output driver capable of sourcing or sinking 10mA, making it easy to interface with other components in a system.

Applications

The MC14536BDWG is ideal for a variety of timing applications such as:

  • Timing delays
  • Precision pulse generation
  • Sequential timing
  • Time delay relays
  • Automated systems
  • Industrial controls

Product Specifications

This timer IC comes in a 16-pin SOIC package, ensuring a compact footprint for space-constrained applications. Its operating temperature range of -55°C to +125°C makes it robust enough for use in harsh environments. The MC14536BDWG is also RoHS compliant, adhering to environmental standards.

Conclusion

ON Semiconductor's MC14536BDWG programmable timer is a highly adaptable component that combines performance, precision, and power efficiency. It is an excellent choice for designers looking to implement reliable timing solutions in their electronic projects or commercial products.

You May Also Be Interested in

Renesas Electronics America
General Purpose timers | IC OSC TIMER DUAL 1MHZ 14DIP
Need more? Email Us
ECAD model for ICM7556MJD
STMicroelectronics
LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Need more? Email Us
ECAD model for TS555CD
Texas Instruments
LMC555 CMOS Timer
Lowest to $0.3726
ECAD model for LMC555CMM/NOPB
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS | IC OSC VCO 20MHZ 14SO
Need more? Email Us
ECAD model for SN74LS624NSR
Maxim Integrated
IC OSC PROG TIMER 5KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-005+
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CI2-125.0000
Microchip Technology
MEMS OSC XO 133.3333MHZ CMOS SMD / 133.3333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CE1-133.3333
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $14.9998
ECAD model for DS1077U-100+
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $7.5936
ECAD model for LTC6992CS6-3#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3076 $52.3040
95+ $1.0729 $101.9255
145+ $1.0394 $150.7130
200+ $1.0059 $201.1800
260+ $0.9723 $252.7980
345+ $0.8717 $300.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 144 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention