EN
  • EN
  • DE

MC100E451FN

Part No MC100E451FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 6-BIT D REGISTER DIFFERENTIAL DATA AND CLOCK | IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 101mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E451
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216598-MC100E451FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E451FN CAD Model

Description

The MC100E451FN from ON Semiconductor is a state-of-the-art clock distribution integrated circuit that is designed to meet the rigorous demands of high-speed data and telecommunication systems. This high-performance device is part of the ECLinPS MAX™ family, known for its exceptional speed and reliability.

The MC100E451FN offers five differential PECL outputs, which are derived from a single differential ECL input. This configuration allows for the distribution of a single clock signal to multiple locations within a digital system, ensuring precise timing and synchronization across various components. The chip's differential inputs and outputs provide enhanced noise immunity, making it suitable for environments with high electrical noise.

With a maximum frequency exceeding 3GHz, the MC100E451FN is capable of handling very high-speed clock signals without significant degradation. This makes it an excellent choice for applications such as high-speed routers, switches, data acquisition systems, and any other system that requires a reliable and fast clock distribution network.

The device operates over a wide voltage range and is characterized for operation from -40°C to 85°C, ensuring robust performance in a variety of conditions. The MC100E451FN is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is conducive to efficient PCB (Printed Circuit Board) layout and offers good thermal performance.

Key features of the MC100E451FN include:

  • Single differential ECL input to five differential PECL outputs
  • Maximum frequency >3GHz
  • Internal input pull-down resistors
  • PECL mode operating range: VCC = 4.2 V to 5.5 V with VEE = 0 V
  • NECL mode operating range: VCC = 0 V with VEE = -4.2 V to -5.5 V
  • Thermal performance enhanced by the 28-lead PLCC package
  • Industrial temperature range from -40°C to 85°C

ON Semiconductor's commitment to quality ensures that the MC100E451FN clock distribution chip is a reliable and efficient solution for your high-speed signal processing needs. Whether you are designing a new system or upgrading an existing one, the MC100E451FN is the right choice for clock distribution applications where performance and reliability cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3419 $58.7609
27+ $4.3832 $118.3464
41+ $4.2458 $174.0778
57+ $4.1095 $234.2415
73+ $3.9720 $289.9560
98+ $3.5609 $348.9682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess