Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Operating Supply Voltage 3 V ~ 7 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1246111-SA575DR2G
Manufacturer Homepage www.onsemi.com
Family Name SA575
Introduction Date April 06, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA575DR2G CAD Model

Description

ON Semiconductor SA575DR2G Low Voltage Compandor

The SA575DR2G is a versatile and high-performance compandor integrated circuit (IC) designed by ON Semiconductor, engineered to deliver superior audio dynamic range control in a compact and power-efficient package. This precision device is ideal for a wide array of applications, including wireless communication systems, audio processing, mixers, and noise reduction systems.

At the heart of the SA575DR2G lies its dual-channel capability, which allows it to operate as two independent compandors or in a coupled configuration for stereo applications. Each channel consists of a full-featured compressor and an expander, which work together to provide dynamic range control of the audio signal. The compressor reduces the dynamic range of high-level input signals, while the expander increases the dynamic range of low-level input signals. This dual action ensures a consistent audio output with minimal distortion and improved signal-to-noise ratio.

The SA575DR2G operates from a low voltage supply ranging from 2.7V to 6V, making it suitable for battery-powered devices. It also features an adjustable compression ratio and an external control capability that gives designers the flexibility to tailor the dynamic response to specific requirements. The inclusion of an internal voltage reference minimizes the number of external components required, simplifying the design and reducing overall system cost.

ON Semiconductor's commitment to quality is evident in the SA575DR2G's design, which incorporates silicon-gate enhancement mode devices that provide improved performance over standard bipolar transistors. This technology ensures low power consumption and improved reliability, making the SA575DR2G a smart choice for portable and high-fidelity audio applications.

The device is offered in an SOIC-16 package, ensuring ease of integration into existing designs. With its robust feature set and ON Semiconductor's reputation for high-quality components, the SA575DR2G stands out as a top-tier solution for engineers looking to enhance audio systems with dynamic range control functionality.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ECAD model for SI8241BB-D-IS1
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
Microsemi Corporation
IC VOICE PROCESSOR CODEC 56QFN / Voice Processor with Dual Narrow Band Codec 56-Pin QFN EP Tray
Lowest to $19.2046
ECAD model for ZL38012LDG1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.3980 $67.1840
19+ $6.8907 $130.9233
30+ $6.6754 $200.2620
41+ $6.4599 $264.8559
52+ $6.2447 $324.7244
70+ $5.5987 $391.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,190 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention