EN
  • EN
  • DE

SN74ALS373DW

Part No SN74ALS373DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1226653-SN74ALS373DW
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS373DW CAD Model

Description

The SN74ALS373DW from Texas Instruments is a high-quality, octal transparent D-type latch with 3-state outputs designed to provide essential functionality for a wide range of digital applications. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) family, which ensures a perfect balance between speed and power consumption, making it suitable for interfacing with bus-oriented systems.

Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • IC Interface Type: Parallel
  • Propagation Delay Time: Typically 12 ns at 5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Supply Voltage Range: 4.5V to 5.5V

Applications

The SN74ALS373DW is highly versatile and can be used in various applications such as:

  • Memory address latching
  • Data storage and transfer
  • Buffering digital signals
  • System control applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS373DW is no exception. This device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer.

Environmental Compliance

The SN74ALS373DW is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs. It is manufactured using lead-free materials and processes, reducing the environmental impact and promoting sustainability in electronic components.

For detailed specifications, technical datasheets, and support, visit the official Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess