Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208987-LTC4054-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4054-4.2 CAD Model

Description

The LTC4054-4.2 is a sophisticated and compact single-cell lithium-ion battery charger produced by Linear Technology, designed to provide efficient charging solutions for portable electronic devices. This advanced charger IC is specifically tailored for a 4.2V lithium-ion battery, ensuring that the battery is charged correctly and safely to its full capacity.

Key Features:

  • Charging Voltage: The LTC4054-4.2 is designed to charge single-cell lithium-ion batteries to a final float voltage of 4.2V with high accuracy, which is critical for maximizing battery life and performance.
  • Programmable Charge Current: Users can set the charge current from 1mA to 800mA by selecting the appropriate resistor value connected to the PROG pin. This feature allows for flexibility in charging different battery capacities and sizes.
  • Automatic Recharge: The device includes an auto-recharge feature that initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged.
  • Thermal Regulation: To protect the battery and the charger from overheating, the LTC4054-4.2 incorporates thermal regulation that reduces charge current if the die temperature exceeds a preset threshold.
  • Charge Termination: The IC terminates the charge cycle when the charge current drops below a user-set level after the final float voltage is reached, indicating a full battery.
  • Charge Status Output: A status output pin (CHRG) allows for a simple LED interface to indicate the charging process or completion, providing a visual indication to the user.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The LTC4054-4.2 simplifies the design by eliminating the need for these external components, thereby reducing system complexity and cost.

Applications:

The LTC4054-4.2 is ideal for a variety of portable devices where efficient charging is essential. Common applications include:

  • Cellular Telephones
  • Digital Cameras
  • MP3 Players
  • USB-Powered Devices
  • Handheld Instruments

This charger IC is not only versatile but also comes in a small package, making it an excellent choice for space-constrained applications. The LTC4054-4.2 is a reliable and user-friendly solution for modern portable electronics that require efficient power management and long battery life.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for MCP73213-A6AI/MF
Microchip Technology
Need more? Email Us
ECAD model for MCP73833-B6I/UN
Pimoroni Ltd
Need more? Email Us
ECAD model for TEK012
dioo
Battery Management 500mA Lithium Ion Battery Charger IC
Lowest to $0.1071
ECAD model for DIO5518BST5
Microchip Technology
Need more? Email Us
ECAD model for MCP73833T-GPI/UN
ANYSOLAR Ltd
Need more? Email Us
ECAD model for SLUC-MINIB-BLK
ANYSOLAR Ltd
Need more? Email Us
ECAD model for SOLARADE
Maxim Integrated
IC BATT CHG
Lowest to $7.0555
ECAD model for MAX1737EEI+G05
Maxim Integrated
4.5V-60V, UP TO 20A, BATTERY CHA
Lowest to $15.9725
ECAD model for MAX17703ATG+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1513 $65.0590
1,045+ $0.1242 $129.7890
1,615+ $0.1203 $194.2845
2,225+ $0.1165 $259.2125
2,875+ $0.1126 $323.7250
3,850+ $0.1009 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention