EN
  • EN
  • DE

MC100E107FN

Part No MC100E107FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR QUINT 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR/XNOR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 140880-MC100E107FN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E107FN CAD Model

Description

ON Semiconductor MC100E107FN: A High-Performance Hex ECL-to-TTL Translator

The ON Semiconductor MC100E107FN is a versatile integrated circuit designed to bridge the gap between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) technologies. This high-speed hex translator is a crucial component in digital systems requiring interfacing between different logic families, ensuring seamless communication and signal integrity.

Key Features

  • ECL to TTL Translation: The MC100E107FN is specifically designed to translate ECL logic levels to TTL logic levels, making it ideal for mixed-logic environments.
  • High Speed: With its fast propagation delays and high-frequency operation, this IC is suitable for high-speed applications that demand quick response times.
  • Hex Translator: The device contains six independent translator circuits, providing the flexibility to convert multiple ECL signals to TTL within a single package.
  • Power Supply: It operates with a standard ECL VCC of -5.2V and a ground reference, which is common for ECL circuits.
  • Output Enable Feature: The MC100E107FN comes with an output enable function, allowing the user to put the outputs into a high impedance state, which is useful for interfacing with bus-organized systems.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

Due to its high-speed characteristics and ability to interface between ECL and TTL logic levels, the MC100E107FN is commonly used in:

  • Data communication equipment
  • High-speed logic translation
  • Signal buffering and amplification
  • Telecommunications systems
  • Test and measurement equipment

Package and Quality

The MC100E107FN is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation. ON Semiconductor is committed to high-quality standards, and this product complies with their rigorous reliability and performance criteria, ensuring dependable operation in your electronic systems.

Whether integrating legacy systems or designing new digital interfaces, the ON Semiconductor MC100E107FN hex ECL-to-TTL translator is an excellent choice for bridging the divide between two of the most common logic families in the industry.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess