EN
  • EN
  • DE

MBRS320T3G

Part No MBRS320T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 4A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 20V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 022462-MBRS320T3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRS320T3G CAD Model

Description

ON Semiconductor MBRS320T3G Schottky Power Rectifier

The ON Semiconductor MBRS320T3G is a robust Schottky power rectifier designed to offer efficient and reliable performance in a variety of applications. This surface-mount component is part of the Schottky Barrier Rectifier series, renowned for their low forward voltage drop and high surge capability, making them ideal for high-efficiency power management tasks.

The MBRS320T3G features a maximum average forward rectified current of 3A, with a peak repetitive reverse voltage of 20V. Its low forward voltage drop, which is typically around 0.75V at 3A, ensures reduced power loss and improved efficiency, which is crucial for energy-sensitive designs. This characteristic, combined with its ability to handle high surge currents, makes the MBRS320T3G an excellent choice for switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Constructed with a Guardring for overvoltage protection, this Schottky rectifier is well-suited for voltage clamping applications and situations where reliability is a significant concern. The MBRS320T3G also features a highly rugged thermal performance due to its epoxy molding, which provides an environmentally friendly solution with improved mechanical strength.

The device is packaged in an SMB (DO-214AA) format, which is compact and suitable for automated assembly processes, saving space on the PCB without compromising on power handling capabilities. Moreover, it is designed for high-temperature soldering, with a peak operating junction temperature range from -55°C to +150°C, ensuring reliable operation in extreme conditions.

ON Semiconductor's commitment to environmental sustainability is evident in the MBRS320T3G, as it is lead-free, halogen-free, and RoHS compliant. This commitment ensures that the product is suitable for use in green electronics and meets the requirements of environmentally conscious manufacturers and consumers.

In summary, the MBRS320T3G from ON Semiconductor is a high-performance Schottky rectifier that offers efficient power management solutions for designers looking to optimize their applications in terms of power loss, space, and reliability.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2150 $50.5250
570+ $0.1765 $100.6050
880+ $0.1709 $150.3920
1,210+ $0.1654 $200.1340
1,565+ $0.1599 $250.2435
2,095+ $0.1434 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,155 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess