EN
  • EN
  • DE

SY10EL16VEZG-TR

Part No SY10EL16VEZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VEZG TR,SY10EL16VEZG TR,SY10EL16VEZGTR,SY10EL16VEZGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256406-SY10EL16VEZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VEZG-TR CAD Model

Description

Microchip Technology's SY10EL16VEZG-TR: High-Speed Differential Receiver

The SY10EL16VEZG-TR is a cutting-edge differential receiver from the renowned Microchip Technology, designed to address the demands of high-speed data communication and signal processing. This device is part of the precision-edge series and is tailored for applications that require fast and reliable data transfer, such as telecommunications, data centers, and advanced computing systems.

Key Features

  • High-Speed Performance: The SY10EL16VEZG-TR operates at exceptional speeds, making it suitable for high-frequency applications. Its design ensures minimal signal distortion and maximum data integrity even at elevated frequencies.
  • Differential Design: The differential inputs of this receiver provide improved noise immunity and are capable of receiving small signal amplitudes that are common in high-speed environments, ensuring robust performance against electrical disturbances.
  • Advanced Technology: Manufactured with Microchip's high-performance silicon-gate BiCMOS technology, this device offers a seamless blend of speed from the bipolar with the integration and power benefits of CMOS.
  • Power Supply Flexibility: The SY10EL16VEZG-TR can operate over a wide range of supply voltages from −4.2V to −5.5V, offering designers flexibility in power supply selection.
  • Temperature Range: This device is built to perform reliably over an industrial temperature range, ensuring consistent operation even in challenging environmental conditions.

Applications

With its robust design and high-speed capabilities, the SY10EL16VEZG-TR is ideal for a variety of applications, including:

  • High-speed data transmission systems
  • Signal processing and clock distribution networks
  • Automated test equipment
  • High-frequency test and measurement setups

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY10EL16VEZG-TR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of today's high-speed electronic systems.

For designers and engineers looking for a reliable and high-performance differential receiver, the SY10EL16VEZG-TR from Microchip Technology is an excellent choice that combines speed, precision, and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess