EN
  • EN
  • DE
  • IT

MBRM120ET1

Part No MBRM120ET1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 20V 1A POWERMITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 530mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 20V
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBRM120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1216452-MBRM120ET1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian MBRM120ET1 CAD Model

Description

ON Semiconductor MBRM120ET1 Schottky Barrier Rectifier

The MBRM120ET1 is a high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is engineered to offer low forward voltage drop and high surge current capability, making it an excellent choice for high-efficiency power management applications.

The MBRM120ET1 comes in a compact, surface-mount SMB package, which is ideal for space-constrained applications. This rectifier features a repetitive peak reverse voltage (V<sub>RRM) of 20 volts and a forward continuous current (I<sub>F) of 1 ampere, providing a balanced performance for a wide range of electronic circuits.

With a low forward voltage drop, this Schottky diode ensures that power loss is minimized during the rectification process, which is crucial for maintaining efficiency in power conversion systems. Additionally, its fast switching capability enhances performance in high-frequency applications, such as switch-mode power supplies, DC-DC converters, and polarity protection circuits.

The MBRM120ET1 is characterized by its robust construction, which provides excellent thermal performance and reliability. It is capable of withstanding high temperatures, making it suitable for use in industrial and automotive environments where thermal conditions can be demanding. Furthermore, its low leakage current contributes to its overall efficiency, particularly in low power and energy-sensitive applications.

ON Semiconductor's commitment to environmental sustainability is evident in the MBRM120ET1, as it is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful materials. This commitment not only ensures safety but also aligns with global efforts to reduce the environmental impact of electronic components.

In summary, the MBRM120ET1 Schottky barrier rectifier from ON Semiconductor is a versatile and efficient solution for a variety of applications requiring high-speed switching and low power loss. Its compact form factor, combined with its high surge current capability and thermal robustness, makes it a preferred choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2959 $50.3030
415+ $0.2428 $100.7620
640+ $0.2353 $150.5920
880+ $0.2277 $200.3760
1,140+ $0.2201 $250.9140
1,525+ $0.1973 $300.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess