EN
  • EN
  • DE

SY10EL16VEZI-TR

Part No SY10EL16VEZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VEZI TR,SY10EL16VEZI TR,SY10EL16VEZITR,SY10EL16VEZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256407-SY10EL16VEZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VEZI-TR CAD Model

Description

Product Overview: SY10EL16VEZI-TR by Microchip Technology

The SY10EL16VEZI-TR is a high-performance, integrated circuit designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular device is a differential receiver/line driver that operates from a 5V power supply, making it an ideal component for high-speed data transmission and communication applications.

Key Features

  • High-Speed Operation: The SY10EL16VEZI-TR is capable of handling data rates up to 3.2Gbps, ensuring rapid data transfer for demanding applications.
  • Differential Receiver/Driver: With its differential design, the device offers improved noise immunity and is capable of receiving and driving signals over long distances without degradation.
  • PECL Mode: It is designed to operate in PECL (Positive Emitter-Coupled Logic) mode, providing a reliable logic interface that is compatible with standard PECL circuits.
  • Temperature Range: This device is operational over the industrial temperature range, ensuring reliable performance in a variety of environments.
  • Power Supply: The SY10EL16VEZI-TR operates from a single 5V power supply, simplifying power management in system design.
  • Packaging: It comes in a compact, surface-mount package, making it suitable for use in space-constrained applications.

Applications

The SY10EL16VEZI-TR is versatile and can be used in a range of applications, including:

  • High-speed data transmission systems
  • Networking and telecommunications
  • Signal processing
  • Automated test equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The SY10EL16VEZI-TR is no exception, as it undergoes rigorous testing and quality assurance measures to meet the stringent requirements of industrial and commercial applications.

For designers and engineers looking for a reliable and high-speed differential receiver/line driver, the SY10EL16VEZI-TR from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess