Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 50 V 3A Surface Mount DPAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MBRD350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883179-MBRD350
Ultra Librarian 3D Model Ultra Librarian MBRD350 CAD Model

Description

ON Semiconductor MBRD350 Schottky Diode

The MBRD350 is a robust Schottky diode manufactured by ON Semiconductor, renowned for its high efficiency and reliability in a variety of applications. This diode is specifically designed to offer a low forward voltage drop while providing superior switching performance, making it an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • Low Forward Voltage Drop: The MBRD350 boasts a low forward voltage drop, which helps to minimize power loss and improve efficiency in power management applications.
  • High Surge Capability: With its excellent surge handling capacity, this diode can withstand high current peaks without performance degradation, ensuring reliability under stressful conditions.
  • Switching Performance: Its fast switching characteristics make it suitable for high-frequency applications, contributing to reduced switching losses and improved circuit efficiency.
  • Power Dissipation: The device is capable of handling a significant amount of power dissipation, making it suitable for high-power applications.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance across various environmental conditions.

Applications

  • Power Supply Converters
  • Automotive Applications
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection

Package and Quality

The MBRD350 is available in a DPAK package, which is not only compact but also offers excellent thermal performance. This packaging is suitable for automated assembly processes, providing ease of integration into various electronic systems. ON Semiconductor ensures that all of their products, including the MBRD350, meet rigorous quality standards, delivering reliability and performance that engineers and designers can trust.

Whether you're designing power supplies, working on automotive electronics, or developing energy-efficient solutions, the MBRD350 Schottky diode from ON Semiconductor is an excellent choice for achieving high performance while maintaining energy efficiency.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7637 $57.2775
180+ $0.6268 $112.8240
280+ $0.6072 $170.0160
385+ $0.5876 $226.2260
495+ $0.5680 $281.1600
660+ $0.5092 $336.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,670 pieces
MOQ: 445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention