Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 204757-HEF4094BP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4094BP CAD Model

Description

The HEF4094BP is a high-performance, 8-stage serial shift register designed by NXP Semiconductors. This integrated circuit (IC) offers a versatile combination of features that make it suitable for a wide range of applications in digital systems. The HEF4094BP is part of the 4000 series, which is well-known for its robustness and ease of use in the electronics industry.

Key Features

  • Shift Register: The device includes an 8-bit shift register that allows serial input to be converted into parallel output, making it ideal for expanding the number of input/output lines in microcontroller-based projects.
  • Storage Register: Alongside the shift register, the HEF4094BP features a storage register that provides a parallel output of the 8-bit data for additional flexibility.
  • Three-State Outputs: The outputs of the storage register can be placed in a high-impedance state, allowing for bus-oriented applications.
  • Clock Input: The clock input governs the data transfer between the shift register and the storage register, ensuring synchronized operations.
  • Output Capability: The IC can drive LED displays and other output devices directly, thanks to its standard output capability.
  • Operating Voltage: It operates over a wide voltage range from 3V to 15V, accommodating various logic level requirements for different systems.

Applications

The HEF4094BP is versatile and can be used in a multitude of applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED display drivers
  • Interface circuitry for microprocessors
  • Sequential logic operations

Package Information

The HEF4094BP IC is packaged in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This makes it easy to integrate into prototyping boards and standard breadboards for both hobbyist and professional applications.

You May Also Be Interested in

Texas Instruments
IC REGISTER PAR-OUT 8BIT 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1916
ECAD model for SN74LV164APWT
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Texas Instruments
IC SHIFT REGISTER SGL 8B 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1212
ECAD model for SN74HC164PWRG4
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT166MT
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.8290
ECAD model for SN74F299DWR
Texas Instruments
IC SERIAL-OUT SHIFT-REG 24-DIP / 16-BIT SHIFT REGISTERS
Need more? Email Us
ECAD model for SN74LS674N
Texas Instruments
IC 8BIT SHIFT REGISTER 16-TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $2.7708
ECAD model for SN74HC165QPWREP
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.2661
ECAD model for SN74HC594DT
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.2399
ECAD model for 74HCT595D-Q100,118

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9163 $59.5595
150+ $0.7519 $112.7850
235+ $0.7283 $171.1505
320+ $0.7049 $225.5680
415+ $0.6814 $282.7810
555+ $0.6108 $338.9940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 784 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention