Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 250V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 970mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 30μA @ 250V
Capacitance @ Vr, F 500pF @ 5V, 1MHz
Mounting Through Hole
Case / Package TO-220AB
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 074297-MBR40250TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Sensing & Instrumentation
Family Name MBR40250T
Introduction Date May 11, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBR40250TG CAD Model

Description

ON Semiconductor MBR40250TG Overview

The MBR40250TG is a robust Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability. This component is a crucial element in various power management applications, offering a forward current of 40A and a reverse voltage of 250V. It is especially suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Surge Capacity: The MBR40250TG can handle high surge currents, making it ideal for applications that experience occasional surges, ensuring the reliability and longevity of the electrical system.
  • Low Power Loss: With its Schottky Barrier design, this rectifier has a low forward voltage drop, which leads to reduced power loss and higher efficiency, crucial for energy-sensitive designs.
  • High Temperature Operation: Capable of operating at junction temperatures ranging from -65°C to 175°C, the MBR40250TG is suitable for high-temperature environments, maintaining performance stability.

Construction and Packaging

The device is encapsulated in a TO-220 package, which is a widely used package for power semiconductors due to its good thermal and electrical characteristics. The TO-220 package also allows for easy mounting on heat sinks, crucial for maintaining thermal performance in high-power applications. The MBR40250TG's robust package ensures it can withstand mechanical stress and environmental factors, contributing to its reliability.

Applications

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in consumer and industrial electronics

Environmental Compliance

The MBR40250TG is compliant with various environmental standards, including RoHS and Pb-Free, which means it is manufactured without the use of harmful substances such as lead. This compliance ensures that the product can be used in applications where environmental regulations are a concern.

In summary, the MBR40250TG from ON Semiconductor is a powerful and efficient solution for a wide range of applications that require high-performance rectification. Its robust design, coupled with the ability to handle high surge currents and operate at high temperatures, makes it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to €1.7568
ECAD model for GP02-20-E3/54
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to €0.0292
ECAD model for BAT46WS-TP
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.4767 €51.6831
75+ €1.2117 €90.8758
120+ €1.1738 €140.8572
160+ €1.1359 €181.7508
210+ €1.0981 €230.5956
280+ €0.9845 €275.6519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,660 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention