ON Semiconductor MBR1620CTG Schottky Barrier Rectifier
The MBR1620CTG is a robust Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance rectifier is specifically engineered to provide low forward voltage drop and significant power efficiency, making it an ideal choice for a wide range of applications where power efficiency is critical.
Constructed with a metal-to-silicon barrier diode with an integrated guard ring for stress protection, the MBR1620CTG exhibits superior avalanche characteristics. This feature ensures that the device can handle high surge currents without suffering damage, thus enhancing its reliability in demanding situations. Its low power loss and high efficiency are facilitated by its low forward voltage drop, which also contributes to reduced heat generation and improved system longevity.
The device comes in a TO-220 package, which is well-known for its thermal performance, allowing for efficient heat dissipation. The MBR1620CTG has a maximum repetitive peak reverse voltage of 200V and a forward continuous current of 16A, making it suitable for high-frequency applications. Additionally, its peak forward surge current is 150A, which is essential for applications that experience short-duration high current spikes.
This rectifier is commonly used in switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection. Its robust design makes it an excellent choice for automotive, telecommunications, and industrial power supplies where reliability and efficiency are paramount.
The MBR1620CTG is also environmentally friendly, as it is lead-free and RoHS compliant, adhering to the current regulations for the reduction of hazardous substances in electronic components. This commitment to environmental sustainability is in line with ON Semiconductor's dedication to producing energy-efficient and environmentally conscious products.
In summary, the MBR1620CTG Schottky Barrier Rectifier from ON Semiconductor is a high-performance, reliable, and efficient solution for a variety of power rectification needs. Its superior design ensures that it can withstand challenging conditions while providing consistent performance, making it a valuable component in any power management system.