EN
  • EN
  • DE

74HC4051BQ

Part No 74HC4051BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-channel analog multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131802-74HC4051BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4051BQ CAD Model

Description

Overview of NXP 74HC4051BQ Analog Multiplexer/Demultiplexer

The NXP 74HC4051BQ is a high-performance, single-pole octal-throw analog switch suitable for use in analog and digital 8:1 multiplexer/demultiplexer applications. This integrated circuit is part of the 74HC family, which operates on a wide range of supply voltages from 2V to 6V, making it compatible with TTL levels. It is designed for multiplexing and demultiplexing digital or analog signals, as well as for use in general-purpose switching.

Key Features

  • Wide Operating Voltage Range: This device can function with a supply voltage ranging from 2V to 6V, catering to various application needs.
  • Low ON Resistance: The 74HC4051BQ features a low ON resistance, which minimizes signal attenuation and ensures high-quality signal switching.
  • High Noise Immunity: The device possesses a high level of noise immunity typical of CMOS devices, providing stable operation even in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • Multiple Configuration Options: It can be used as an 8:1 multiplexer, a dual 4:1 multiplexer, a single 1:8 demultiplexer, or a combination of multiplexer and demultiplexer.
  • Bidirectional Operation: The 74HC4051BQ supports bidirectional communication between the common terminal and any of the eight I/Os, adding to its versatility.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, enhancing its reliability and lifespan.

Applications

The NXP 74HC4051BQ is suitable for a wide array of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Function generator output switching
  • Channel selection in communication systems
  • Audio and video switching

With its robust design and flexible operating conditions, the NXP 74HC4051BQ is an excellent choice for designers looking for a reliable and versatile multiplexer/demultiplexer for their next project.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1735 $50.3150
620+ $0.1625 $100.7500
960+ $0.1570 $150.7200
1,370+ $0.1460 $200.0200
1,780+ $0.1406 $250.2680
2,225+ $0.1351 $300.5975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess