EN
  • EN
  • DE

SNJ54155J

Part No SNJ54155J
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DECODER/DRIVER, TTL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673772-SNJ54155J
Ultra Librarian 3D Model Ultra Librarian SNJ54155J CAD Model

Description

The SNJ54155J is a high-performance, dual 1-of-4 line data selector/multiplexer designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit (IC) is engineered to deliver precise and reliable digital signal selection, making it a staple in digital data processing systems.

Key Features

  • Versatility: The SNJ54155J offers two independent 1-of-4 data selectors/multiplexers, each with a separate enable input. This allows for flexible data management and routing within a wide range of applications.
  • Logic-Level Conversion: Its ability to perform logic-level conversion enables the device to interface between different voltage levels, making it suitable for multi-voltage digital systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the SNJ54155J operates with low power dissipation, contributing to the overall power management of the system.
  • High-Speed Operation: This IC is capable of high-speed operation, which is essential for fast data processing and real-time applications.
  • Durable Design: Encased in a robust package, the SNJ54155J is built to withstand harsh conditions and provide reliable performance over its lifespan.

Applications

The SNJ54155J is commonly used in digital data processing systems where signal routing is required. Applications include:

  • Data selection and multiplexing
  • Logic-level conversion and interfacing
  • Computer peripheral switching
  • Control signal routing
  • Communication systems

Technical Specifications

The SNJ54155J operates over a wide voltage range and is characterized for operation from -55°C to 125°C. It comes in a military-grade ceramic package, ensuring its reliability and suitability for use in high-demand environments.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the SNJ54155J, please visit the Texas Instruments website or contact their customer service team. Texas Instruments provides comprehensive support and documentation to facilitate the integration of their products into your designs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4064 $56.2560
90+ $1.1540 $103.8600
135+ $1.1179 $150.9165
185+ $1.0819 $200.1515
240+ $1.0458 $250.9920
320+ $0.9376 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess