EN
  • EN
  • DE

ETA1019S2F

Part No ETA1019S2F
Manufacturer E-T-A
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822950-ETA1019S2F
Ultra Librarian 3D Model Ultra Librarian ETA1019S2F CAD Model

Description

The ETA1019S2F is a precision circuit breaker manufactured by E-T-A. It is designed to protect sensitive electronic equipment from overcurrent conditions. These circuit breakers are known for their reliability and accuracy, making them suitable for a wide range of applications.

Applications

  • Power supplies: Protects the power supply from overloads and short circuits.
  • Industrial control systems: Ensures reliable operation of critical control equipment.
  • Medical equipment: Protects sensitive medical devices from electrical faults.
  • Telecommunications equipment: Maintains uptime in communication systems.
  • Automotive electronics: Protects automotive electrical systems from damage.

Features

  • Precise overcurrent protection: Offers accurate and reliable protection against overcurrent conditions.
  • Compact design: Space-saving design allows for easy integration into various systems.
  • High interrupting capacity: Capable of safely interrupting high fault currents.
  • Resettable: Can be manually reset after tripping, reducing downtime.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Enhanced equipment protection: Prevents damage to sensitive electronic equipment due to overcurrent events.
  • Reduced downtime: Quick reset functionality minimizes disruptions and downtime.
  • Improved system reliability: Ensures stable and reliable operation of critical systems.
  • Cost savings: Protects against costly equipment repairs and replacements.
  • Compliance with safety standards: Meets industry safety requirements.

Additional Details

The ETA1019S2F is available in various current ratings and trip characteristics to meet specific application requirements. It is typically mounted on a panel or DIN rail for easy installation. The device features a robust construction to withstand harsh environmental conditions. Its specifications typically include a voltage rating of up to 250VAC, an interrupting capacity suitable for industrial applications, and a trip-free mechanism that prevents the breaker from being held closed during an overcurrent condition. It offers a manual reset option. For specific electrical ratings and dimensions, consult the manufacturer's datasheet.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess