EN
  • EN
  • DE

MAX5408EEE+T

Part No MAX5408EEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 32POS Volatile Log 16-Pin QSOP T/R / IC POT DGTL DUAL AUDIO 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 32
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 3.6 V
Features Mute, Zero-Cross Sense
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786536-MAX5408EEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5408
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5408EEE+T CAD Model

Description

Maxim Integrated MAX5408EEE+T Digital Potentiometer

The MAX5408EEE+T from Maxim Integrated is a high-performance digital potentiometer designed to offer precise and reliable voltage adjustment in a variety of electronic applications. This component is part of Maxim's extensive range of integrated circuits that are known for their quality and durability.

The MAX5408EEE+T operates as a single-channel, nonvolatile, linear taper digital potentiometer with 256 positions. It features a 10kΩ end-to-end resistance value, which is a common specification for many control and adjustment applications. The digital potentiometer can be used in place of a mechanical potentiometer, but with the added benefits of increased precision, reliability, and the ability to be controlled digitally.

One of the key advantages of this digital potentiometer is its nonvolatile memory (EEPROM), which allows the device to retain the last position before power-off, ensuring consistent performance across power cycles. This makes it an excellent choice for settings that need to be preserved, such as volume control, calibration settings, or various parameter adjustments in electronic devices.

The MAX5408EEE+T is controlled through a simple 3-wire SPI-compatible serial interface, making it easy to integrate into microcontroller-based systems. Its serial interface also allows for daisy-chaining multiple devices, which is beneficial for applications requiring more than one potentiometer.

With its extended temperature range of -40°C to +85°C, the MAX5408EEE+T is suitable for use in harsh environments, ensuring reliable operation in both industrial and consumer applications. The device is packaged in a compact 16-pin QSOP, which is conducive to space-constrained designs.

Applications for the MAX5408EEE+T are diverse and include audio control, feedback systems, LCD screen adjustment, and automotive electronics, among others. With its robust feature set and Maxim Integrated's reputation for quality, the MAX5408EEE+T is a versatile and reliable choice for designers looking to incorporate digital potentiometer functionality into their next project.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8995 $54.4975
12+ $8.9432 $107.3184
18+ $8.6637 $155.9466
24+ $8.3842 $201.2208
31+ $8.1048 $251.2488
42+ $7.2664 $305.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess