Products specifications Report Issue?

Categories Optoelectronics
Features Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Package 14-DIP (0.300", 7.62mm)
Family Name MAN39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880963-MAN3940A
Ultra Librarian 3D Model Ultra Librarian MAN3940A CAD Model

Description

The MAN3940A from ON Semiconductor is a high-quality, single-digit, 7-segment LED display designed for a wide range of applications that require numeric indicators. This product is known for its bright and clear display, making it ideal for devices that need to be read in various lighting conditions, including direct sunlight.

Key Features:

  • Display Type: The MAN3940A features a common anode configuration, which simplifies the process of turning segments on and off via a shared positive connection.
  • Character Size: With a character height of 0.394 inches (10.0 mm), it offers excellent visibility for user interfaces.
  • Color and Wavelength: The display emits a bright red color with a typical wavelength of 660 nm, ensuring high visibility.
  • Forward Voltage and Current: It operates with a typical forward voltage of 2.1 volts and a maximum forward current of 30 mA per segment, allowing for efficient power usage.
  • High Luminous Intensity: The MAN3940A is designed with high-efficiency GaAsP on GaP technology, which provides a high luminous intensity that is easily visible even from a distance.
  • Low Power Consumption: This 7-segment LED display is optimized for low power consumption, making it suitable for battery-operated devices.
  • Mounting Type: The device is available in a through-hole package, enabling easy mounting and soldering onto PCBs.

Applications:

The MAN3940A is versatile and can be used in various applications such as:

  • Digital clocks and timers
  • Counters and number displays
  • Electronic meters (e.g., voltmeters, ammeters)
  • Instrumentation panels
  • Portable medical devices
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MAN3940A is manufactured to stringent standards, ensuring reliability and performance in demanding environments. Whether for industrial, commercial, or consumer applications, this 7-segment LED display is an excellent choice for designers looking for a dependable and efficient numeric display solution.

You May Also Be Interested in

Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Need more? Email Us
ECAD model for HDSP-H108
Broadcom Limited
LED 7-SEG 10.9MM CA HE RED RHD
Need more? Email Us
ECAD model for 5082-7651
Fairchild/ON Semiconductor
0.3 Inch (7.62mm) COMPACT NUMERIC FRAME DISPLAY
Need more? Email Us
ECAD model for MAN3G10
Everlight Electronics Co Ltd
Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Cathode 2V 20mA 0.748" H x 1.984" W x 0.315" D (19.00mm x 50.40mm x 8.00mm) 12-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for F511SYGWA/S530-E2
Broadcom Limited
The HDSM-541x/543x is a dual digit display of 0.56” (14.22mm) height. This device utilizes AlInGaP / GaAs chips and has a grey top surface with white segments. | DISPLAY 2DIGIT RED CA 0.56"
Need more? Email Us
ECAD model for HDSM-541C
Broadcom Limited
LED 7-SEG 10.9MM CC HE RED RHD
Lowest to $11.2013
ECAD model for 5082-7653
ON Semiconductor
LED 7-SEG DUAL CC .56" GREEN / Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600", 15.24mm)
Lowest to $1.9817
ECAD model for MAN6440
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN3920A
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Lowest to $1.8356
ECAD model for S530-A4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention