EN
  • EN
  • DE

MAN3G10

Part No MAN3G10
Manufacturer Fairchild/ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description 0.3 Inch (7.62mm) COMPACT NUMERIC FRAME DISPLAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Number of Characters 1
Size 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Green
Voltage - Forward (Vf) (Typ) 2.05V
Current - Test 10mA
Millicandela Rating 2.5mcd
Wavelength - Peak 565nm
Power Dissipation (Maximum) 60mW
Package 10-DIP (0.200", 5.08mm)
Win Source Part Number 1211778-MAN3G10
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAN3G10
Introduction Date March 29, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAN3G10 CAD Model

Description

The MAN3G10 is a single-digit seven-segment LED display. It's commonly used to display numerical information in various electronic devices.

Applications:

  • Digital Clocks: Used to display the time in digital clocks.
  • Multimeters: Displays measurement values in digital multimeters.
  • Counter Displays: Used to display counts in electronic counters.
  • Instrumentation Panels: Provides numerical readouts on instrumentation panels.
  • Consumer Electronics: Found in various consumer electronic devices like calculators, timers, and appliances.

Features:

  • Single-Digit Display: Displays a single numerical digit (0-9).
  • Seven-Segment Configuration: Uses seven individual LED segments to form the digits.
  • Common Anode or Common Cathode: Available in both common anode and common cathode configurations.
  • Red Color: Typically emits a red light.
  • Standard Pinout: Follows a standard pinout for easy integration.
  • Low Power Consumption: Consumes minimal power.

Benefits:

  • Easy to Read: Provides a clear and easily readable numerical display.
  • Simple to Interface: Easy to interface with microcontrollers and other digital circuits.
  • Low Cost: Relatively inexpensive compared to other display technologies.
  • Durable: Solid-state design makes it durable and reliable.
  • Wide Availability: Widely available from various manufacturers and distributors.

Additional Details:

The MAN3G10 requires current-limiting resistors to protect the LEDs from damage. The required resistor value depends on the forward voltage of the LEDs and the supply voltage. The display is typically driven by a BCD-to-7 segment decoder, which converts a binary-coded decimal (BCD) number into the appropriate segment patterns. Multiplexing can be employed to drive multiple displays using fewer I/O pins. Datasheets provide detailed information on pin configurations, electrical characteristics, and typical operating circuits.

You May Also Be Interested in

Rohm Semiconductor
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP
Lowest to $5.8209
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess