Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Characters 2
Dimension 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Green
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 565nm
Power Dissipation (Max) 600mW
Package / Case 18-DIP (0.600", 15.24mm)
Base Product Number MAN64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MAN6440-NDR
Standard Package 20
Win Source Part Number 1005259-MAN6440
Ultra Librarian 3D Model Ultra Librarian MAN6440 CAD Model

Description

ON Semiconductor MAN6440 Alphanumeric Display

The MAN6440 from ON Semiconductor is a high-quality, easy-to-use alphanumeric display designed for a variety of applications. This innovative component is perfect for those who need to display letters and numbers in a clear and efficient manner. The MAN6440 is a part of ON Semiconductor's portfolio of display devices that are known for their reliability and performance.

Key Features

  • Character Type: The MAN6440 is an alphanumeric display capable of showing the digits 0-9 and letters A-F, making it suitable for hexadecimal representation.
  • Display Color: It emits a vibrant red output, which is highly visible and can be easily read from a distance or in various lighting conditions.
  • Character Size: The display features a 0.300-inch/7.62mm character height, which is large enough for clear visibility without taking up excessive space on a panel or board.
  • Common Anode Configuration: The MAN6440 is designed with a common anode configuration, simplifying the process of multiplexing multiple displays.
  • High Efficiency: ON Semiconductor's technology ensures that the MAN6440 is an energy-efficient solution, reducing the power consumption for your projects.
  • Forward Voltage and Current: The typical forward voltage is 2.2V, and the maximum forward current is 30mA, making it compatible with a wide range of circuits and applications.

Applications

The MAN6440 is versatile and can be used in various settings, including:

  • Consumer electronics
  • Industrial control panels
  • Instrumentation displays
  • Medical equipment
  • Automotive dashboards
  • Communication devices

With its robust design and ON Semiconductor's commitment to quality, the MAN6440 alphanumeric display is an excellent choice for designers and engineers looking to enhance the user interface of their products. Whether you're building a simple DIY project or developing complex industrial equipment, the MAN6440 provides the reliability and performance you need in a display technology.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for HDSP-5523#S02
Visual Communications Company - VCC
DISPLAY 7SEG 0.3" SGL GRN 10SMD / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA30105
Lite-On Inc.
DISPLAY 1DGT RED LC 0.28" CA
Lowest to $2.1754
ECAD model for LTS-2801AC
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
QT Brightek (QTB)
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 0.748" H x 0.366" W x 0.148" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for QBASS40YG0
Kingbright
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2.2V 20mA 0.512" H x 0.366" W x 0.148" D (13.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for ACPSA04-41SGWA
Kingbright
PDC54-11SRWA / Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.8V 10mA 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PDC54-11SRWA
Broadcom Limited
DISPLAY 7SEGMENT GREEN CA 0.3"
Lowest to $2.5953
ECAD model for HDSP-A511

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9817 $69.3595
80+ $1.6260 $130.0800
125+ $1.5753 $196.9125
170+ $1.5244 $259.1480
220+ $1.4737 $324.2140
295+ $1.3212 $389.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 35 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention