The LT1791IN#PBF from Linear Technology is a robust, low power transceiver for RS485 and RS422 communication that operates from a single 5V supply. Designed for balanced transmission lines, this device is capable of achieving high-speed data communication over long distances and in noisy environments, making it an ideal choice for industrial, networking, and telecom applications.
Key Features
- Single 5V Supply: Operates reliably on a single 5V source, simplifying power supply design.
- Low Power Operation: With its low quiescent current, the LT1791IN#PBF is suitable for power-sensitive applications.
- High Data Rates: Supports data rates up to 2.5 Mbps, enabling high-speed data transmission.
- Extended Common-Mode Range: The ±12V common-mode range on the receiver inputs allows for reliable data communication in the presence of ground loop voltages.
- Thermal Protection: Integrated thermal shutdown protection prevents damage from over-temperature conditions.
- Failsafe Receiver: The receiver has a failsafe feature that ensures a known output state if the inputs are open or shorted.
- Half-Duplex Configuration: Designed for two-wire, half-duplex communication, which helps to minimize the number of wires needed.
- Robust ESD Protection: Features ESD protection on the transceiver inputs and outputs, enhancing system reliability.
Applications
- Industrial Control Systems
- Networked Devices (e.g., servers, switches)
- Telecommunications Equipment
- Building Automation
- Security Systems
The LT1791IN#PBF transceiver is packaged in a narrow 14-pin PDIP package, which is suitable for through-hole mounting and is easy to integrate into a variety of circuit designs. Its industry-standard footprint ensures compatibility with existing layouts and simplifies the upgrade process for legacy systems.
With its combination of features, the LT1791IN#PBF is a versatile and reliable solution for designers looking to implement RS485 or RS422 communication protocols in their systems, with the added benefit of low power consumption and high noise immunity.