EN
  • EN
  • DE

MC100EL16DR

Part No MC100EL16DR
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830363-MC100EL16DR
Ultra Librarian 3D Model Ultra Librarian MC100EL16DR CAD Model

Description

ON Semiconductor MC100EL16DR Differential Receiver

The ON Semiconductor MC100EL16DR is a high-performance differential receiver designed to meet the rigorous demands of high-speed data communication systems. This device is part of the MC100EL series, which is renowned for its exceptional quality and reliability in the field of signal processing and data transmission.

Key Features:

  • High-Speed Performance: The MC100EL16DR is capable of operating at very high speeds, making it ideal for applications that require rapid data transfer and processing.
  • Differential Design: The differential nature of the receiver allows for improved noise immunity and signal integrity, which is critical in maintaining the fidelity of high-speed signals.
  • PECL Logic Levels: This receiver is designed to interface with PECL logic levels, ensuring compatibility with a wide range of existing systems and components.
  • Temperature Range: It operates over a broad temperature range, from -40°C to 85°C, ensuring reliable performance in diverse operating conditions.
  • Power Supply: The MC100EL16DR operates with a single 5V power supply, simplifying power management in complex systems.
  • Package: It is available in an 8-SOIC (0.150", 3.90mm Width) package, which is suitable for surface-mount technology (SMT) and fits compactly on printed circuit boards.

Applications:

The ON Semiconductor MC100EL16DR is designed for a variety of applications that require high-speed data handling, including:

  • Telecommunications
  • Data communication equipment
  • Networking equipment such as routers and switches
  • High-speed computer interfaces
  • Signal processing units

Product Specifications:

The device's key specifications include a differential input threshold range that ensures robust operation and a propagation delay that is consistent over temperature and voltage, providing designers with a predictable and reliable component for their high-speed systems.

With its exceptional performance and ON Semiconductor's commitment to quality, the MC100EL16DR is an excellent choice for designers looking to implement a differential receiver in their high-speed data communication systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9034 $62.1306
21+ $5.6641 $118.9461
32+ $5.4874 $175.5968
44+ $5.3107 $233.6708
57+ $5.1340 $292.6380
76+ $4.6027 $349.8052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess