EN
  • EN
  • DE

MAN3610A

Part No MAN3610A
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description LED 7-SEG DISP CA ORN RHDP .3" / 0.300-INCH SEVEN SEGMENT DISPLAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Number of Characters 1
Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Millicandela Rating 1.8mcd
Wavelength - Peak 630nm
Power Dissipation (Maximum) 600mW
Manufacturer Package 14-DIP , 11 Leads
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810521-MAN3610A
Ultra Librarian 3D Model Ultra Librarian MAN3610A CAD Model

Description

The MAN3610A, crafted by the renowned ON Semiconductor, is a high-performance, integrated circuit that has been designed with precision to cater to a wide array of electronic applications. This semiconductor device is an epitome of durability and efficiency, making it an ideal choice for designers and engineers seeking reliable components for their innovative projects.

Key Features

  • High Integration: The MAN3610A integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power draw, making it suitable for battery-powered applications and energy-sensitive systems.
  • Robust Performance: With its ability to withstand harsh conditions and maintain operational integrity, the MAN3610A is a reliable choice for industrial and automotive applications.
  • Wide Operating Temperature Range: This device is designed to perform consistently across a broad temperature spectrum, ensuring functionality in extreme environments.
  • Flexible Applications: The versatile nature of the MAN3610A allows it to be used in various applications, including but not limited to, power management, signal processing, and control systems.

Applications

The MAN3610A is adept at serving a multitude of sectors, with its application potential spanning across:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Medical Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MAN3610A is no exception, with its construction adhering to stringent quality control standards. Each unit undergoes rigorous testing to ensure reliability and longevity in the field, giving designers the confidence to integrate this component into their systems without the worry of premature failures or performance degradation over time.

Support and Resources

ON Semiconductor provides comprehensive support for the MAN3610A, including detailed datasheets, application notes, and design resources. Customers can also access ON Semiconductor’s expert technical support team for guidance and assistance in integrating this component into their designs.

You May Also Be Interested in

ON Semiconductor
DISPLAY 7SEG 0.51" SGL GRN 10DIP
Need more? Email Us
Lite-On Inc.
N/D LTS-2807CKD-P S/D DISPLAY
Lowest to $0.4379
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Lite-On Inc.
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $4.5703
Lite-On Inc.
DISP 7SEG 0.4" SGL ORG-RED 14DIP
Lowest to $1.5640
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess