EN
  • EN
  • DE

PDC54-11SRWA

Part No PDC54-11SRWA
Manufacturer Kingbright
Catalog Display Modules - LED Character and Numeric
Description PDC54-11SRWA / Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.8V 10mA 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm) 18-DIP (0.600", 15.24mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Character and Numeric
Mfr Kingbright
Package Bulk
Product Status Obsolete
Number of Characters 2
Size / Dimension 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm)
Digit/Alpha Size 0.53" (13.50mm)
Display Type 14-Segment, Alphanumeric
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 10mA
Millicandela Rating 22mcd
Wavelength - Peak 655nm
Power Dissipation (Max) 75mW
Package / Case 18-DIP (0.600", 15.24mm)
Base Product Number PDC54
Standard Package 20
Win Source Part Number 1351489-PDC54-11SRWA
Ultra Librarian 3D Model Ultra Librarian PDC54-11SRWA CAD Model

Description

The Kingbright PDC54-11SRWA is an LED character and numeric optoelectronic component with a red color and a bulk package.

  • Color: Red
  • Packaging: Bulk
  • Size / Dimension: 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm)
  • Standard Package: 20
  • Millicandela Rating: 22mcd
  • Current - Test: 10mA
  • Peak Wavelength: 655nm
  • Power Dissipation: 75mW
  • Display Type: 14-Segment Alphanumeric
  • Number of Characters: 2
  • Digit/Alpha Size: 0.53" (13.50mm)
  • Common Pin: Common Cathode
  • Package / Case: 18-DIP (0.600", 15.24mm)
  • Base Product Number: PDC54
  • Product Status: Obsolete
  • Voltage - Forward (Vf) (Typ): 1.8V

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.31" SGL RED 10DIP
Lowest to $3.0261
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $5.8985
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $4.8972
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.28" DBL ORG 10SMD
Lowest to $4.0649
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP
Lowest to $3.6694
Kingbright
DISPLAY 7SEG 0.39" DBL RED 16DIP
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess