Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Tube
Number of Characters 1
Dimension 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 20mA
Millicandela Rating 6mcd
Wavelength - Peak 660nm
Power Dissipation (Maximum) 75mW
Package 10-DIP (0.300", 7.62mm)
Win Source Part Number 784686-LTS-2801AC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTS-2801AC CAD Model

Description

The Lite-On Inc. LTS-2801AC is a 7-segment display type with a 0.28" (7.00mm) digit/alpha size.

  • Common Pin: Common Anode
  • Millicandela: 6mcd
  • Forward Voltage (Vf): 1.8V
  • Test Current: 20mA
  • Peak Wavelength: 660nm
  • Power Dissipation: 75mW
  • Color: Red
  • Package: 10-DIP (0.300", 7.62mm)
  • Popularity: Medium

You May Also Be Interested in

Broadcom Limited
LED 7-SEG 7.6MM CA HE RED RHD
Lowest to $6.7390
ECAD model for 5082-7611
Fairchild/ON Semiconductor
0.3 Inch (7.62mm) COMPACT NUMERIC FRAME DISPLAY
Need more? Email Us
ECAD model for MAN3G10
Broadcom Limited
The HDSM-541x/543x is a dual digit display of 0.56” (14.22mm) height. This device utilizes AlInGaP / GaAs chips and has a grey top surface with white segments. | DISPLAY 2DIGIT RED CA 0.56"
Need more? Email Us
ECAD model for HDSM-541C
Broadcom Limited
10 mm (0.40 inch) Seven Segment Displays Single and dual digits | DISPLAY 7SEGMENT YELLOW CC
Lowest to $2.5953
ECAD model for HDSP-F303
Broadcom Limited
LED 7-SEG 7.6MM CC HE RED RHD
Lowest to $3.0748
ECAD model for 5082-7613
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN3920A
Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEGMENT GREEN CC 0.3"
Lowest to $8.4492
ECAD model for HDSP-A513
Broadcom Limited
DISPLAY 7SEG 0.56" SGL ORG 10DIP / Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Lowest to $2.4721
ECAD model for HDSP-H413-GH000
Vishay
DISPLAY 7SEG 0.39" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300", 7.62mm)
Lowest to $1.3039
ECAD model for TDSL3160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1754 $50.0342
57+ $1.7849 $101.7393
87+ $1.7292 $150.4404
120+ $1.6734 $200.8080
155+ $1.6176 $250.7280
207+ $1.4503 $300.2121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 282 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention