EN
  • EN
  • DE

M74VHC1G126DT1G

Part No M74VHC1G126DT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 308999-M74VHC1G126DT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74VHC1G126DT1G CAD Model

Description

ON Semiconductor M74VHC1G126DT1G Single Non-Inverting Buffer

The M74VHC1G126DT1G is a high-speed CMOS single non-inverting buffer manufactured by ON Semiconductor. This device is designed to meet the requirements of low power consumption and high noise immunity of standard CMOS integrated circuits. It is well-suited for interfacing between different voltage levels that range from 3.3V to 5V.

Featuring a 3-state output, the M74VHC1G126DT1G allows for connection to a bus or for creating isolation when not in use, without consuming additional power. This is particularly useful in multiplexed applications where several units may share a common connection point. The buffer is activated by a high-level enable input (OE), ensuring that when OE is low, the output is in a high impedance state.

The device is fabricated with silicon gate CMOS technology, which provides a robust and reliable solution for various types of electronic circuits. It has the capability to drive 8 LSTTL loads, which makes it compatible with TTL standards and capable of interfacing with multiple devices within a system. This feature is particularly important for legacy systems that require a bridge between newer CMOS technology and older TTL-driven components.

ON Semiconductor's M74VHC1G126DT1G offers fast propagation delays and low quiescent current, which are essential characteristics for power-sensitive and timing-critical applications. Additionally, the buffer is designed to support latch-up performance that exceeds 300 mA, providing an extra layer of protection against latch-up conditions that can be caused by over-voltage or other electrical anomalies.

The device comes in a small surface-mount package, specifically the SOT-23-5, which is ideal for space-constrained applications. This package makes it a suitable choice for portable electronics, where size and power efficiency are critical parameters.

Overall, the M74VHC1G126DT1G from ON Semiconductor is a versatile and efficient solution for digital signal buffering needs. Its compatibility with multiple voltage levels and power efficiency makes it a valuable component for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess