EN
  • EN
  • DE

TDA19989BET/C1,518

Part No TDA19989BET/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC HDMI INTERFACE 64TFBGA / 150 MHz pixel rate HDMI 1.4 transmitter with 3 x 8 -bit video inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type HDMI 1.4
Applications HDMI, DVI, Receivers
Mounting SMD
Package 64-TFBGA
Manufacturer Package 64-TFBGA (4.5x4.5)
Win Source Part Number 796533-TDA19989BET/C1,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDA19989BET
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA19989BET/C1,518 CAD Model

Description

Introducing the TDA19989BET/C1,518 by NXP Semiconductors

The TDA19989BET/C1,518 is a cutting-edge HDMI transmitter IC designed and manufactured by the renowned NXP Semiconductors. This high-performance integrated circuit is specifically engineered to provide a robust and efficient solution for high-definition multimedia interface applications.

With its ability to support video resolutions up to 1080p and 3D video formats, the TDA19989BET/C1,518 is an ideal choice for a wide range of products, including digital TVs, PC monitors, set-top boxes, and other AV equipment. The IC is designed for ease of integration into system designs, offering a compact and power-efficient solution for HDMI interfacing.

Key Features:

  • High-Resolution Support: Capable of transmitting high-definition video, including 1080p at 60Hz and UXGA resolutions, ensuring compatibility with the latest video formats.
  • Audio Capabilities: Accommodates high-bitrate audio streams, including 8-channel I2S and S/PDIF audio inputs, allowing for immersive sound experiences.
  • Deep Color Support: Offers deep color modes up to 48 bits per pixel, providing a rich and vibrant visual experience with billions of colors.
  • HDCP 1.3 Compliant: Integrated High-bandwidth Digital Content Protection (HDCP) ensures secure transmission of protected content.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for energy-sensitive applications.
  • On-Chip EDID Management: Features an integrated Extended Display Identification Data (EDID) reader, simplifying the setup process and enhancing compatibility with connected displays.

The TDA19989BET/C1,518 comes in a compact HVQFN56 package, which is optimized for minimal footprint and reduced electromagnetic interference (EMI). This makes it a highly desirable component for sleek, modern electronic designs where space is at a premium.

As part of NXP's commitment to quality and reliability, the TDA19989BET/C1,518 is produced using advanced semiconductor manufacturing processes. This ensures that each IC meets the high standards expected by manufacturers and consumers alike for performance and longevity.

Whether you are designing the next generation of home entertainment systems or looking to upgrade existing AV infrastructure, the TDA19989BET/C1,518 from NXP Semiconductors offers a versatile and reliable HDMI transmission solution.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess