EN
  • EN
  • DE

CVRI-J-60030

Part No CVRI-J-60030
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description ACCY FUSE COVER 60030 IND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 961689-CVRI-J-60030
Ultra Librarian 3D Model Ultra Librarian CVRI-J-60030 CAD Model

Description

The 961689-CVRI-J-60030 is a circuit protection accessory from Eaton Bussmann.

  • Category: Circuit Protection
  • Package: Bulk
  • Quantity: 10 pieces
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8538.90.8180
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess