EN
  • EN
  • DE

TC7W53FKTE85LF

Part No TC7W53FKTE85LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Specialized
Description Analog Multiplexer Dual 2: 1 8-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 120 MHz
Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Logic Function Demultiplexer, Multiplexer
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 300 mW
Max Supply Voltage 6 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Channels 2
Number of Inputs 4
Number of Outputs 2
Number of Pins 8
Operating Supply Current 8 µA
Packaging Tape and Reel
Power Dissipation 300 mW
Propagation Delay 60 ns
Resistance 80 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration SPDT
Turn-Off Delay Time 255 ns
Turn-On Delay Time 255 ns
Win Source Part Number 1098514-TC7W53FKTE85LF
Categories Interface - Specialized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7W53FKTE85LF CAD Model

Description

The TC7W53FKTE85LF is a specialized interface IC that is designed for use in various applications.

  • Logic Function: demultiplexer and multiplexer
  • Throw Configuration: SPDT
  • Bandwidth: 120MHz
  • Resistance: 80Ω
  • Power Dissipation: 300mW
  • Propagation Delay: 60ns
  • Maximum Supply Voltage: 6V
  • Minimum Supply Voltage: 2V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting: surface
  • Package: SSOP
  • Turn-On Delay Time: 255ns
  • Turn-Off Delay Time: 255ns
  • It is an excellent choice for use in specialized interfaces.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess