EN
  • EN
  • DE

LV8968BBUWR2G

Part No LV8968BBUWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC 3PHASE BLDC/PMSM PREDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology -
Step Resolution 1, 1/2
Applications Automotive
Current - Output -
Voltage - Supply 8V ~ 28V
Voltage - Load 7V ~ 12V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-SQFP (7x7)
Base Product Number LV8968
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372123-LV8968BBUWR2G
Ultra Librarian 3D Model Ultra Librarian LV8968BBUWR2G CAD Model

Description

The ON Semiconductor LV8968BBUWR2G is a cutting-edge motor driver integrated circuit (IC) designed to deliver precision and efficiency for a wide range of motor control applications. This versatile IC is suitable for driving small brushed DC motors, stepper motors, and other similar devices requiring precise control and reliable operation.

The LV8968BBUWR2G operates with a supply voltage range that accommodates various industrial and consumer applications. It features a low RDS(on) that ensures reduced power dissipation, enhancing overall system efficiency. Its built-in protection circuits safeguard the device against overcurrent, thermal overload, and under-voltage conditions, which contributes to the longevity and reliability of the end application.

This motor driver IC is housed in a compact package, making it an ideal choice for space-constrained applications. Its small footprint allows for integration into compact PCB designs without sacrificing performance. Additionally, the LV8968BBUWR2G supports a wide temperature range, ensuring stable operation in diverse environmental conditions.

ON Semiconductor's LV8968BBUWR2G is equipped with advanced control features such as PWM control inputs, which provide designers with the flexibility to adjust motor speed and torque with precision. The IC also offers various diagnostic functions that enable real-time monitoring of the motor's status, making it easier to implement fault detection and system maintenance.

Whether it's for consumer electronics, office automation, or industrial equipment, the LV8968BBUWR2G is an excellent choice for engineers looking for a robust, high-performance motor control solution. Its combination of power efficiency, protection features, and compact design make it a standout product in ON Semiconductor's portfolio, capable of meeting the stringent demands of today's sophisticated electronic systems.

In summary, the LV8968BBUWR2G from ON Semiconductor represents a blend of modern technology and practical design considerations, resulting in a motor driver IC that is both powerful and user-friendly, ready to drive the motors of tomorrow's innovations.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5580 $52.7900
12+ $8.6630 $103.9560
18+ $8.3923 $151.0614
25+ $8.1216 $203.0400
32+ $7.8508 $251.2256
43+ $7.0387 $302.6641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess