EN
  • EN
  • DE

LV8729V-TLM-H

Part No LV8729V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR SSOP44K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Step Resolution 1 to 1/128
Applications General Purpose
Output Current 1.8A
Supply Voltage - Operating 0 V to 5 V
Voltage - Load 9 V to 32 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-SSOPK
Win Source Part Number 1064524-LV8729V-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8729V-TLM-H CAD Model

Description

ON Semiconductor LV8729V-TLM-H Stepper Motor Driver

The LV8729V-TLM-H from ON Semiconductor is a highly efficient, microstepping motor driver designed to drive a bipolar stepper motor in various applications. This integrated circuit (IC) is known for its high performance and reliability, making it an ideal choice for precision motion control in both industrial and consumer products.

With an operating voltage range of 6V to 16V, the LV8729V-TLM-H is versatile and can accommodate a wide array of stepper motors with different power requirements. Its output current is adjustable up to 1.5A, which allows for the control of a broad range of motor sizes and types. This adjustability ensures that the driver can be fine-tuned for optimal performance, depending on the specific needs of the application.

The IC features a built-in translator for easy operation, meaning that the motor can be controlled with simple step and direction inputs. This makes it straightforward to integrate the LV8729V-TLM-H into a variety of systems without the need for complex programming or additional components. Furthermore, the driver supports microstepping up to 1/128 steps, providing smooth and precise motor movement that is essential for applications requiring high-resolution positioning.

Safety features of the LV8729V-TLM-H include thermal shutdown (TSD), over-current shutdown (ISD), and under-voltage lockout (UVLO), which protect the IC and the motor from potential damage caused by abnormal operating conditions. These features ensure the longevity and reliability of the motor driver, contributing to reduced maintenance costs and downtime in critical applications.

The compact surface-mount package of the LV8729V-TLM-H makes it an excellent choice for space-constrained applications. Its low power consumption and efficient operation also make it suitable for battery-powered devices where power efficiency is crucial.

In summary, the LV8729V-TLM-H stepper motor driver from ON Semiconductor offers a high level of integration, performance, and safety for designers looking to incorporate precise motor control into their systems. With its wide voltage range, adjustable current, microstepping capabilities, and robust protection features, this driver is an ideal solution for a multitude of stepper motor applications.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4360 $51.1560
44+ $2.2818 $100.3992
69+ $2.2047 $152.1243
98+ $2.0505 $200.9490
127+ $1.9734 $250.6218
159+ $1.8964 $301.5276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess