Product Overview: TMS27C256-20JE
The TMS27C256-20JE is a high-performance, 256 Kilobit UV erasable and electrically programmable read-only memory (EPROM) device from Texas Instruments. This reliable memory module is specifically designed for applications requiring fast access times and high data retention, making it an ideal choice for a variety of embedded systems and computing applications.
Key Features
- Memory Capacity: 256 Kbit (32K x 8) providing ample storage for firmware and application code.
- Access Time: 200 ns access time ensures quick data retrieval, enhancing overall system performance.
- Single 5V Power Supply: Operates on a single 5V power supply for ease of integration into existing systems.
- UV Erasable: The windowed ceramic package allows for the erasure of stored data using ultraviolet light, enabling reprogramming and reuse.
- Programmable: Electrically programmable for convenient and efficient in-system code updates.
- Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
- JEDEC Standard Pinout: Industry-standard 28-pin DIP (Dual In-line Package) for easy integration into socketed or surface-mounted designs.
Applications
The versatility of the TMS27C256-20JE allows it to be used across a wide array of applications, including but not limited to:
- Embedded systems requiring a reliable non-volatile memory solution.
- Microcontroller-based applications for storing boot code or firmware.
- Industrial control systems where robust memory is essential.
- Telecommunication infrastructure that demands high-speed data access.
- Automotive electronics requiring durable and dependable memory storage.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the TMS27C256-20JE is no exception. Manufactured with precision, this EPROM device offers exceptional reliability and longevity for critical applications where data integrity is paramount.