EN
  • EN
  • DE

DMC2004LPK-7-G

Part No DMC2004LPK-7-G
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252569-DMC2004LPK-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC2004LPK-7-G CAD Model

Description

DMC2004LPK-7-G - A High-Performance MOSFET from Diodes Incorporated

The DMC2004LPK-7-G is a cutting-edge MOSFET device engineered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to cater to a wide range of applications, including power management, load switching, and power conversion, making it a versatile component for modern electronic circuits.

Key Features

  • Low On-Resistance: The DMC2004LPK-7-G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation. This feature is crucial for applications that demand high energy efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring that electronic devices can perform at optimal speeds without compromising on performance.
  • Low Gate Threshold Voltage: The device operates at a low gate threshold voltage, which allows for better control and easier interfacing with logic-level circuits, simplifying the design of complex systems.
  • ESD Protected: The DMC2004LPK-7-G comes with built-in electrostatic discharge (ESD) protection, safeguarding the component from unexpected voltage spikes and enhancing its durability and reliability.

Package and Environmental Compliance

The MOSFET is housed in a compact, leadless DFN2020-6 (PowerDI3333-8) package, which is not only space-efficient but also offers excellent thermal performance. This packaging ensures that the device can handle higher currents and dissipate heat effectively. Additionally, the DMC2004LPK-7-G is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

With its robust performance and high reliability, the DMC2004LPK-7-G is well-suited for a variety of applications, including:

  • Power supply circuits
  • Battery management systems
  • DC-DC converters
  • Motor control circuits
  • Load switches

Overall, the DMC2004LPK-7-G from Diodes Incorporated represents a blend of innovation, efficiency, and environmental consciousness, making it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 13A 8-Pin SOIC
Lowest to $27.0640
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $0.3430
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 30V 7.2A/5.7A 8-Pin SOIC
Lowest to $0.5232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess