EN
  • EN
  • DE

NTH4L015N065SC1

Part No NTH4L015N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SILICON CARBIDE MOSFET, NCHANNEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201969-NTH4L015N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 142A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 15V, 18V
Rds On (Max) @ Id, Vgs 18mOhm @ 75A, 18V
Vgs(th) (Max) @ Id 4.3V @ 25mA
Gate Charge (Qg) (Max) @ Vgs 283 nC @ 18 V
Ultra Librarian 3D Model Ultra Librarian NTH4L015N065SC1 CAD Model

Description

The NTH4L015N065SC1 is a cutting-edge Silicon Carbide (SiC) MOSFET presented by ON Semiconductor, a leader in innovative energy-efficient power and signal management solutions. This product is designed to meet the needs of modern high-performance power conversion systems, offering a combination of low on-resistance and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(on)) of just 15 mΩ at VGS = 18 V, which significantly reduces conduction losses and improves overall efficiency in applications.
  • High Blocking Voltage: With a maximum drain-source voltage (VDS) of 650 V, the MOSFET can handle high voltage operations, making it suitable for a wide range of power applications.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Qrr) ensures high-speed switching, reducing switching losses and enabling high-frequency operation.
  • High-Temperature Performance: The SiC MOSFET operates efficiently even at elevated temperatures, maintaining stability and reliability in harsh conditions.
  • Robust Package: Enclosed in a TO-247 package, the NTH4L015N065SC1 offers excellent thermal performance and mechanical robustness.

Applications

The NTH4L015N065SC1 is ideal for a variety of applications where efficiency and power density are critical. These include:

  • Electric vehicle (EV) charging stations
  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • High-performance power supplies
  • Motor drives and industrial power equipment

Advantages

Adopting the NTH4L015N065SC1 Silicon Carbide MOSFET from ON Semiconductor enables designers to achieve higher efficiency, faster switching speeds, and greater power density in their power conversion systems. Its robustness and reliability under high-temperature conditions also make it a preferred choice for demanding applications that require long-term stability and performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6036 $61.2072
4+ $25.1106 $100.4424
7+ $24.3259 $170.2813
9+ $23.5412 $211.8708
11+ $22.7565 $250.3215
15+ $20.4024 $306.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess