The TPS2358RGZR is a cutting-edge power interface switch designed and manufactured by the renowned Texas Instruments. This sophisticated component is engineered to manage and distribute power within electronic systems, making it an indispensable part of modern circuit designs. The TPS2358RGZR is particularly suited for applications that require multiple supply voltages and protection features.
Key Features
- Integrated Power Distribution: The TPS2358RGZR is adept at handling power distribution tasks, offering dual-slot support that simplifies the design of multi-voltage systems.
- Advanced Protection: With built-in overcurrent, overvoltage, and thermal protection, this device ensures that connected components are safeguarded against a range of potential hazards.
- High Efficiency: The switch boasts high efficiency, reducing power loss and improving overall system performance.
- Programmable Current Limit: Designers can set the current limit to match the requirements of their specific application, providing added flexibility and precision.
Applications
The versatility of the TPS2358RGZR makes it suitable for a wide array of applications. It is frequently utilized in:
- Servers and data centers
- Telecommunications equipment
- Industrial systems
- Networking hardware
Technical Specifications
The TPS2358RGZR is packed with technical features that make it a robust choice for power management:
- Package: 48-VQFN (RGZ)
- Operating Temperature: -40°C to 85°C
- Input Voltage Range: 3 V to 5.5 V
- Switch On-Resistance: Typically low, ensuring minimal voltage drop across the switch
Quality and Reliability
As with all Texas Instruments products, the TPS2358RGZR is manufactured to the highest standards of quality and reliability. Customers can trust in the consistent performance and longevity of this power interface switch.
For engineers and designers looking for a reliable and efficient solution for power distribution and protection, the TPS2358RGZR from Texas Instruments stands out as an exceptional choice.