EN
  • EN
  • DE

LV8483CS-TE-L-H

Part No LV8483CS-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER I2C 10WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC, Voice Coil Motor
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Camera
Supply Voltage - Operating 2.5 V to 4.5 V
Voltage - Load 2.5 V to 4.5 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WLP (2.47x.97)
Win Source Part Number 206883-LV8483CS-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8483CS-TE-L-H CAD Model

Description

The LV8483CS-TE-L-H is a state-of-the-art motor driver IC designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is specifically engineered to cater to the demanding needs of modern, compact motor-driven applications. Its robust design and advanced features make it an ideal choice for driving stepper motors in a wide range of products, from office automation equipment to consumer electronics and industrial machinery.

Key Features

  • Voltage Range: The LV8483CS-TE-L-H operates over a wide voltage range, which makes it versatile for use in various systems without the need for additional voltage regulation components.
  • Output Current: It can deliver a substantial amount of current to the motor, ensuring powerful and consistent performance even under heavy load conditions.
  • Efficiency: The device is designed with energy efficiency in mind, reducing power consumption and heat generation, which in turn extends the lifespan of the product it is used in.
  • Protection Features: It includes multiple built-in protection features such as thermal shutdown, under-voltage lockout, and over-current protection, safeguarding the IC and the motor from potential damage due to abnormal operating conditions.
  • Package: The compact SOIC package allows for a reduced footprint on the PCB, making it suitable for space-constrained applications.
  • Control Interface: It offers a user-friendly control interface that simplifies the integration process with microcontrollers or other control units.

Applications

The LV8483CS-TE-L-H is adept at driving stepper motors, which are commonly found in:

  • Office automation machines like printers and scanners
  • Consumer electronics including digital cameras and gaming consoles
  • Industrial equipment such as CNC machines and robotic arms
  • Automotive features, including adjustments for mirrors or seats

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the LV8483CS-TE-L-H meets the highest standards of reliability and performance. The device's longevity and durability are testaments to ON Semiconductor's expertise in creating products that not only meet but exceed industry expectations.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6913 $59.0608
39+ $3.0286 $118.1154
60+ $2.9341 $176.0460
82+ $2.8395 $232.8390
106+ $2.7447 $290.9382
141+ $2.4608 $346.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,488 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess