EN
  • EN
  • DE

TMS980CS363A010PZQ

Part No TMS980CS363A010PZQ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1423+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750220-TMS980CS363A010PZQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS980CS363A010PZQ CAD Model

Description

Introducing the TMS980CS363A010PZQ from Texas Instruments

The TMS980CS363A010PZQ is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This advanced MCU is a part of the TMS series, which is renowned for its robust processing capabilities and reliability in various applications. The TMS980CS363A010PZQ is engineered to meet the demanding requirements of automotive, industrial, and consumer electronics markets.

At the heart of the TMS980CS363A010PZQ is a powerful core that runs at impressive clock speeds, enabling rapid data processing and control tasks. It is built with a state-of-the-art architecture that ensures efficient operation and low power consumption, making it an ideal choice for energy-sensitive applications.

This MCU comes equipped with a rich set of peripherals and interfaces, providing designers with the flexibility to connect a wide range of external devices and modules. The inclusion of multiple communication protocols such as CAN, SPI, and I2C allows for seamless integration into existing systems and simplifies the design of complex, interconnected systems.

With its robust set of I/O options, the TMS980CS363A010PZQ can handle a variety of input and output signals, supporting both digital and analog functionalities. This makes it highly versatile and capable of addressing the needs of applications requiring precise sensor readings, motor control, and other real-time operations.

Security is a critical concern in today's connected world, and the TMS980CS363A010PZQ addresses this with its advanced security features. These features help protect against unauthorized access and ensure data integrity, providing peace of mind for developers and end-users alike.

For developers, Texas Instruments provides comprehensive support in the form of development tools, software libraries, and documentation. This support ensures a smooth development process from initial design to final product deployment.

In conclusion, the TMS980CS363A010PZQ is a testament to Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of technology. Whether it's for automotive safety systems, industrial automation, or sophisticated consumer electronics, this MCU stands ready to deliver exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess