The ON Semiconductor LV8092GQ-E is a versatile and high-efficiency motor driver IC designed to cater to a wide range of applications requiring precise motor control. This compact, yet powerful component is an ideal solution for driving brushless DC (BLDC) motors, particularly in consumer electronics, automotive, and industrial applications where space is at a premium and energy efficiency is paramount.
Key Features
- Integrated Power MOSFETs: The LV8092GQ-E comes with built-in high and low-side power MOSFETs, providing efficient power control and reducing external component count.
- Flexible Supply Voltage: It operates over a broad supply voltage range, accommodating various application needs without the requirement for additional voltage regulation components.
- Advanced Control Algorithms: The IC includes sophisticated control algorithms that enable smooth and efficient motor operation, reducing acoustic noise and vibration.
- Protection Features: It is equipped with multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under adverse conditions.
- Compact Package: The LV8092GQ-E is offered in a compact QFN package, which is ideal for space-constrained applications while providing excellent thermal performance.
Applications
The LV8092GQ-E is suitable for a variety of applications, including but not limited to:
- Consumer Electronics (e.g., drones, small cooling fans)
- Automotive Applications (e.g., mirror adjustment, HVAC blowers)
- Industrial Automation (e.g., robotic arms, conveyor belts)
Technical Specifications
Parameter
Value
Motor Type Supported
Brushless DC
Supply Voltage Range
4.5V to 16V
Output Current
Up to 3A (Phase)
Package
QFN
Overall, the ON Semiconductor LV8092GQ-E motor driver IC stands out for its integration of advanced features and protections, making it an excellent choice for designers looking to add reliable and efficient motor control to their projects.