Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256151-SN75174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN75174 CAD Model

Description

The SN75174 is a high-performance, quadruple differential line driver designed by Texas Instruments, catering to the demanding requirements of digital communication systems. This integrated circuit is engineered to transmit standardized digital signals over twisted-pair cables, ensuring reliable data transmission even in electrically noisy environments.

Key Features

  • Interface Type: RS-422, RS-485
  • Number of Drivers: 4
  • Supply Voltage Range: 4.75V to 5.25V
  • Signaling Rate: Up to 10 Mbps
  • Output Current: ±60 mA
  • Package Type: Available in DIP, SOIC, and SOP options
  • Operating Temperature Range: -40°C to 85°C

Applications

The SN75174 is ideal for a broad range of applications that require high-speed data communication. It is commonly used in telecommunication networks, industrial control systems, professional audio equipment, and any application where differential signal transmission is necessary to mitigate the effects of electromagnetic interference (EMI).

Performance Advantages

With its differential line driver design, the SN75174 provides improved signal integrity and noise immunity. Its ability to operate at high signaling rates makes it suitable for advanced digital communication systems that require fast data transfer rates. Additionally, the robust output current capability ensures strong signal driving over longer cable distances, enhancing system reliability.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75174 is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and durability across a wide range of environmental conditions. Whether for commercial or industrial applications, the SN75174 stands as a testament to Texas Instruments' dedication to delivering high-quality electronic components.

You May Also Be Interested in

STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention