Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.2A
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Load 3 V to 7.4 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQLP (3.5x3.5)
Win Source Part Number 206873-LV8019LP-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8019LP-MPB-E CAD Model

Description

The LV8019LP-MPB-E from ON Semiconductor is a highly efficient, low-voltage motor driver that is designed to deliver outstanding performance for a wide range of motor driving applications. This compact and versatile driver is particularly well-suited for portable and battery-powered devices due to its low power consumption and small form factor.

Key Features

  • Motor Type Compatibility: The LV8019LP-MPB-E is capable of driving stepper motors, DC brush motors, and can be configured for full-step, half-step, quarter-step, or eighth-step modes, providing flexibility for various control requirements.
  • Operating Voltage Range: It operates within a voltage range of 2.5V to 9.0V, making it ideal for low-voltage applications.
  • Output Current: The device supports output currents up to 1A, allowing it to drive a wide range of small to medium-sized motors.
  • Energy Efficiency: With its low on-resistance of the output transistors, the LV8019LP-MPB-E ensures minimal power loss and heat generation, enhancing the overall energy efficiency of the system.
  • Built-in Protection Features: The motor driver includes thermal shutdown, under-voltage lockout, and over-current protection, safeguarding the device and the motor from potential damage due to abnormal operating conditions.

Applications

The LV8019LP-MPB-E is suitable for a variety of applications including, but not limited to:

  • Battery-powered toys
  • Portable electronic devices
  • Small appliances
  • Office automation machines
  • Healthcare devices

Design and Integration

ON Semiconductor's LV8019LP-MPB-E comes in a compact, power-dissipating package that is easy to integrate into existing designs. Its small footprint allows for inclusion in space-constrained applications without sacrificing performance. The device's simple control interface enables easy integration with microcontrollers and other control circuitry, providing a streamlined solution for motor control.

For designers and engineers looking for a reliable and efficient solution for their motor driving needs, the LV8019LP-MPB-E motor driver from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
Infineon Technologies
H-Bridge Driver IC
Lowest to $401.9409
ECAD model for TLE6284G
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention