Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Bipolar Motor Driver CMOS Parallel 20-TSSOP
Manufacturer NXP
Package Tube
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP
Family Name MPC17529
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13356, 935316116574, MPC17529EJ-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885705-MPC17529EJ
Ultra Librarian 3D Model Ultra Librarian MPC17529EJ CAD Model

Description

NXP MPC17529EJ Dual H-Bridge Motor Driver

The NXP MPC17529EJ is a compact, high-performance dual H-Bridge motor driver designed to efficiently control two DC motors or one stepper motor. This versatile IC is ideal for a wide range of applications, including robotics, automotive systems, and consumer electronics, where precise motor control is essential.

Key Features:

  • Motor Control: Capable of driving two DC motors independently or one bipolar stepper motor.
  • Output Current: Delivers up to 0.5 A per channel with the ability to sustain 1.0 A peak output current for short durations.
  • Operating Voltage: Designed to operate over a wide range of supply voltages from 2.0 V to 5.5 V, making it suitable for battery-operated devices.
  • Low RDS(on): Features low on-resistance of the output transistors, which helps in reducing power dissipation and improving efficiency.
  • Protection Features: Equipped with multiple protection features including thermal shutdown, under-voltage lockout, and crossover-current protection.
  • Interface: Logic compatible inputs facilitate easy interfacing with microcontrollers or other logic controllers.
  • Package: Available in a compact 24-pin QFN package, which is optimal for space-constrained applications.

Applications:

The MPC17529EJ is suitable for a variety of applications that require precise and efficient motor control. Its compact size and comprehensive feature set make it an excellent choice for:

  • Robotics and automated guided vehicles (AGVs)
  • Office and home automation systems
  • Battery-powered toys and model trains
  • Small electric fans and pumps
  • Precision servo controls and positioning systems

Conclusion:

The NXP MPC17529EJ dual H-Bridge motor driver is a highly integrated solution that offers robust performance for driving motors in a diverse array of applications. Its ability to provide precise control, coupled with its protection features and low power consumption, make it a reliable and efficient choice for designers and engineers looking to optimize their motor-driven systems.

You May Also Be Interested in

Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention