EN
  • EN
  • DE

LV79300T-TLM-E

Part No LV79300T-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description MOP FOR ANALOG TV / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880314-LV79300T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV79300T-TLM-E CAD Model

Description

Introducing ON Semiconductor's LV79300T-TLM-E Motor Driver

The LV79300T-TLM-E from ON Semiconductor is a state-of-the-art motor driver designed to cater to a wide range of applications requiring precise motor control. This versatile and efficient component is an ideal choice for designers looking to enhance the performance and reliability of their motor-driven systems.

Key Features

  • High-Voltage Operation: The LV79300T-TLM-E is capable of operating at high voltages, which makes it suitable for various motor types, including stepper motors, DC motors, and brushless DC motors.
  • Integrated Protection Circuits: To ensure the longevity and safety of your application, this motor driver comes with built-in protection circuits. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the motor from potential damage due to abnormal operating conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the LV79300T-TLM-E minimizes power consumption, making it an eco-friendly choice for battery-powered and energy-sensitive applications.
  • Compact Footprint: Its small package size allows for a compact design, saving valuable board space and enabling integration into space-constrained applications.
  • Flexible Control Interface: The driver offers a flexible control interface that is compatible with various microcontroller units (MCUs), allowing for easy integration into existing designs and straightforward communication with the rest of the system.

Applications

The LV79300T-TLM-E is suited for a broad spectrum of applications, including but not limited to:

  • Office Automation Equipment
  • Home Appliances
  • Battery-Powered Devices
  • Healthcare Equipment
  • Industrial Automation

Its robust design and adaptable nature make the LV79300T-TLM-E an excellent choice for engineers and designers looking to incorporate a reliable motor driver into their projects. Whether for precision control in sensitive medical devices or for the rugged demands of industrial machinery, the LV79300T-TLM-E delivers performance and durability that ON Semiconductor's customers have come to trust.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9118 $63.2944
18+ $6.4923 $116.8614
28+ $6.2890 $176.0920
38+ $6.0857 $231.2566
50+ $5.8836 $294.1800
66+ $5.2749 $348.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess